EN
  • EN
  • DE

UNR9216JOL

Part No UNR9216JOL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399674-UNR9216JOL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UNR9216JOL CAD Model

Description

The Panasonic UNR9216JOL is a common mode choke coil, a crucial component designed to suppress common mode noise in electronic circuits. It belongs to Panasonic's UNR series, known for its compact size and effective performance in mitigating electromagnetic interference (EMI) and ensuring electromagnetic compatibility (EMC). These chokes play a significant role in maintaining signal integrity and preventing unwanted noise from disrupting electronic device operation.

Applications

  • Power Supplies: Filtering noise from AC or DC power lines.
  • Data Communication: Suppressing noise on data lines such as USB, Ethernet, and other communication cables.
  • Audio Equipment: Reducing noise in audio circuits for clearer sound.
  • Video Equipment: Minimizing noise in video circuits for sharper images.
  • Consumer Electronics: Improving EMC performance in TVs, computers, and mobile devices.

Features

  • Compact Size: Allows for integration in space-limited applications.
  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Wide Operating Frequency Range: Effective over a broad range of noise frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved EMC Performance: Helps devices meet regulatory standards for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, improving signal clarity.
  • Increased System Reliability: Protects components from noise-induced damage.
  • Simplified Design: Simplifies noise filtering implementation.
  • Cost-Effective: Offers a cost-efficient solution for noise suppression.

Technical Specifications

Specific technical details such as inductance, DC resistance (DCR), rated current, and operating temperature range for the Panasonic UNR9216JOL can be found in the official Panasonic datasheet. Key specifications to consider include:

  • Inductance Value: Determines the effectiveness of the choke in blocking AC current.
  • DC Resistance (DCR): Affects power loss through the choke.
  • Rated Current: The maximum current the choke can handle without saturation.
  • Operating Temperature Range: The allowable temperature range for reliable performance.
  • Withstanding Voltage: The maximum voltage that can be applied without damage.

Consult the official Panasonic datasheet for the UNR9216JOL for accurate and up-to-date technical specifications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess