EN
  • EN
  • DE

UNR9217J0L

Part No UNR9217J0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 125MW SSMINI3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Typical Gain (hFE) (Min) 160 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 150MHz
Maximum Power Dissipation 125mW
Mounting SMD (SMT)
Case / Package SSMini3-F1
Win Source Part Number 127728-UNR9217J0L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR9217J0L CAD Model

Description

The Panasonic UNR9217J0L is a common mode choke coil designed to suppress common mode noise in electronic circuits. As part of Panasonic's UNR series, it is recognized for its compact size and ability to effectively reduce unwanted electromagnetic interference (EMI) and enhance electromagnetic compatibility (EMC). Common mode chokes are crucial for maintaining signal integrity and preventing noise from disrupting sensitive electronic equipment.

Applications

  • Power Supplies: Filtering noise from AC and DC power lines.
  • Data Communication Lines: Suppressing noise on data lines such as USB, Ethernet, and HDMI.
  • Audio Equipment: Reducing noise in audio signals to improve sound quality.
  • Video Equipment: Filtering noise in video signals to enhance image clarity.
  • Industrial Control Systems: Protecting sensitive control circuits from noise in industrial environments.

Features

  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Wide Operating Frequency Range: Effective across a broad range of noise frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Reduced Design Complexity: Simplifies noise filtering design.
  • Cost-Effective Solution: Provides a cost-efficient way to suppress common mode noise.

Technical Specifications

Specific technical details, such as inductance, DC resistance (DCR), rated current, and operating temperature range for the Panasonic UNR9217J0L, are available in the official Panasonic datasheet. Key specifications include:

  • Inductance: The inductance value impacts the choke's effectiveness in blocking AC current.
  • DC Resistance (DCR): Lower DCR minimizes power loss through the choke.
  • Rated Current: The maximum current the choke can handle without saturation.
  • Operating Temperature Range: The acceptable temperature range for reliable operation.
  • Dielectric Strength: The maximum voltage the choke can withstand without breakdown.

Refer to the official Panasonic datasheet for the UNR9217J0L for precise and up-to-date technical specifications when designing electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess