EN
  • EN
  • DE

UP04501G08SO

Part No UP04501G08SO
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Panasonic
Win Source Part Number 399761-UP04501G08SO
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UP04501G08SO CAD Model

Description

The UP04501G08SO is a discrete semiconductor component manufactured by Panasonic. While specific detailed information about this particular part number is limited, it most likely belongs to a family of small signal transistors or diodes commonly used in a wide range of electronic applications. Given Panasonic's extensive portfolio in semiconductor devices, the UP04501G08SO is designed for signal amplification or switching functions within electronic circuits. Its compact surface-mount package facilitates efficient integration into modern PCBs.

Applications

  • Small signal amplification in audio circuits.
  • Switching circuits for low-power applications.
  • Signal processing in communication devices.
  • Level shifting in digital circuits.
  • Voltage regulation in power supplies.

Features

  • Surface mount package for automated assembly.
  • Low saturation voltage for efficient switching.
  • High current gain for signal amplification.
  • Fast switching speed for high-frequency applications.
  • RoHS compliant, ensuring environmental safety.

Benefits

  • Miniaturization of electronic circuits due to small package size.
  • Improved energy efficiency due to low saturation voltage.
  • Enhanced signal amplification capabilities.
  • Reliable performance in various operating conditions.
  • Reduced environmental impact due to RoHS compliance.

Based on similar Panasonic semiconductor devices, the UP04501G08SO likely features a three-terminal configuration (e.g., transistor) or a two-terminal configuration (e.g., diode). Its electrical characteristics, such as voltage and current ratings, switching speeds, and gain, would be specified in its datasheet. Engineers would typically select this component for applications where space is a constraint and reliable signal amplification or switching is required. The '08SO' suffix likely refers to the specific packaging or tape-and-reel configuration for automated assembly processes.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess