EN
  • EN
  • DE

XN4401-(TX)+

Part No XN4401-(TX)+
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842861-XN4401-(TX)+
Ultra Librarian 3D Model Ultra Librarian XN4401-(TX)+ CAD Model

Description

The XN4401-(TX)+ is a bipolar junction transistor (BJT) manufactured by Panasonic. This is an NPN transistor designed for general-purpose amplification and switching applications. The (TX)+ suffix likely indicates specific packaging or performance characteristics. Due to the lack of detailed datasheets online, this description is based on typical characteristics for general-purpose NPN transistors, especially those designed for amplification and switching.

Applications

  • Low-Noise Amplifiers: Used in preamplifiers to amplify weak signals with minimal added noise.
  • Switching Circuits: Employed as a switch to control current flow in various electronic circuits.
  • Signal Amplification: Used to amplify analog signals in audio and instrumentation circuits.
  • Oscillator Circuits: Integrated into oscillator circuits for signal generation.
  • Driver Circuits: Utilized as a driver for higher-power devices such as relays and LEDs.

Features

  • NPN Transistor: Offers NPN polarity for general-purpose applications.
  • Low Saturation Voltage: Minimizes voltage drop across the transistor when it is in the ON state.
  • High Current Gain (hFE): Provides significant current amplification for driving loads.
  • Fast Switching Speed: Enables rapid switching between ON and OFF states.
  • Small Signal Amplifier: Suitable for amplifying small signals with low distortion.

Benefits

  • General-Purpose Use: Versatile transistor suitable for a wide range of applications.
  • Efficient Switching: Enables efficient switching with minimal power loss.
  • Signal Amplification: Provides reliable signal amplification with low noise.
  • Compact Size: Designed for integration into space-constrained circuits.
  • Cost-Effective: Offers a cost-effective solution for amplification and switching.

Additional Details

Typical specifications for the XN4401-(TX)+ would include a collector current (Ic) rating, collector-emitter voltage (Vceo) rating, and a DC current gain (hFE) value. The (TX)+ suffix might specify a particular gain range or package type. The transistor is likely packaged in a small through-hole or surface-mount package (e.g., SOT-23, TO-92). For detailed specifications, consult the official Panasonic datasheet. In conclusion, the XN4401-(TX)+ is an NPN transistor suitable for a variety of applications from signal amplification to simple switching circuits.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9240 $60.0600
155+ $0.7588 $117.6140
240+ $0.7346 $176.3040
325+ $0.7115 $231.2375
425+ $0.6872 $292.0600
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess