EN
  • EN
  • DE

SNS1-C

Part No SNS1-C
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series PANDUCT®
Accessory Type Bracket - Snap-Clip Mounting without Screw
For Use With/Related Products Panduit Duct Type D1X, E1X, NE1X, NS1X, PE1X, PS1X, S1X
Color Silver
Base Product Number SNS1
Other Names SNS1-C,298-23512
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308514-SNS1-C
Ultra Librarian 3D Model Ultra Librarian SNS1-C CAD Model

Description

The SNS1-C snap-clip mounting bracket from Panduit Corp is an accessory for Panduit Duct Type D1X, E1X, NE1X, NS1X, PE1X, PS1X, S1X wire ducts.

  • Accessory For: Panduit Duct Type D1X, E1X, NE1X, NS1X, PE1X, PS1X, S1X
  • Color: Silver
  • Package: Standard package of 100
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS: 3926.90.9985
  • Series: PANDUCT™

You May Also Be Interested in

Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
STMicroelectronics
QUAD INTEGRATED LOW SIDE DRIVER
Need more? Email Us
Panduit Corp
SINGLE GANG LOW VOLTAGE 2-PIECE
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP10 OWHT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING PWR OUT COR LDP10 OWH
Need more? Email Us
Belden Inc.
1/2" END CAP BROWN
Need more? Email Us
Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess