EN
  • EN
  • DE

2N7002K T/R

Part No 2N7002K T/R
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 721427-2N7002K T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002K T/R CAD Model

Description

The 2N7002K T/R is a small signal N-Channel MOSFET manufactured by Panjit. This MOSFET is designed for low voltage, high-speed switching applications. Its low threshold voltage and fast switching speeds make it ideal for portable equipment, power management, and logic level conversion.

Applications:

  • Logic Level Conversion: Used to interface between different voltage levels in digital circuits.
  • Power Management: Employed in portable devices for efficient power switching and control.
  • Small Signal Switching: Suitable for switching small currents in various electronic circuits.
  • Load Switching: Can be used to control small loads such as LEDs and relays.
  • DC-DC Converters: Integrated into DC-DC converters for switching and regulation.

Features:

  • N-Channel MOSFET: An N-Channel enhancement mode MOSFET.
  • Low Threshold Voltage: Low gate threshold voltage allows for easy driving with low voltage logic.
  • Fast Switching Speed: Provides rapid switching performance, reducing power losses.
  • Small Package: Available in a small surface mount package for high-density PCB designs.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Efficient Switching: Fast switching reduces power dissipation and improves efficiency.
  • Easy to Drive: Low threshold voltage simplifies interfacing with digital logic.
  • Compact Design: Small package saves space on the circuit board.
  • Versatile Application: Suitable for a wide range of low voltage switching applications.
  • Enhanced Performance: Delivers reliable and efficient switching performance.

Technical Specifications:

The 2N7002K T/R has a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 0.115A. Its typical threshold voltage is 2.1V. The operating temperature range is -55°C to +150°C. It is available in a SOT-23 package.

In summary, the 2N7002K T/R MOSFET from Panjit is a versatile and efficient component designed for low voltage switching applications. Its low threshold voltage, fast switching speed, and compact size make it an excellent choice for logic level conversion, power management, and small signal switching in various electronic designs, ensuring efficient and reliable performance.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9136 $292.3520
425+ $0.8189 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess