EN
  • EN
  • DE

3.0SMCJ18AT/R13

Part No 3.0SMCJ18AT/R13
Manufacturer Panjit
Catalog OEM Parts (0 - 9)
Description Diode TVS Single Uni-Dir 18V 3KW 2-Pin SMC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037882-3.0SMCJ18AT/R13
Categories OEM Parts(0-9)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ18AT/R13 CAD Model

Description

The 3.0SMCJ18AT/R13 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications

  • I/O ports
  • Power lines
  • Data lines
  • Microcontrollers
  • Sensitive electronic equipment

Features

  • Surface Mount Package
  • Unidirectional TVS Diode
  • 3000W Peak Pulse Power Capability
  • Fast Response Time
  • Low Clamping Voltage

Benefits

  • Effective Transient Protection: Provides robust protection against voltage transients, preventing damage to sensitive electronic components.
  • Fast Response: Quickly clamps transient voltages, minimizing the impact of surges on protected circuits.
  • High Surge Capability: Can withstand high surge currents without degradation, ensuring reliable protection.
  • Compact Size: The surface mount package allows for easy integration into space-constrained designs.
  • Improved System Reliability: Protects against premature failures caused by voltage transients, increasing the overall reliability of electronic systems.

Additional Details

The 3.0SMCJ18AT/R13 is designed to clamp transient voltages to a safe level, preventing overvoltage conditions that can damage downstream components. Its key electrical characteristics include standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. Careful attention should be paid to the device's power dissipation rating and thermal management when selecting a TVS diode for a specific application. Consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper implementation. This device is commonly used in automotive, industrial, and consumer electronics applications where transient voltage protection is critical.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess