EN
  • EN
  • DE

SBT10100VDC

Part No SBT10100VDC
Manufacturer Panjit
Description ULTRA LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246750-SBT10100VDC
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBT10100VDC CAD Model

Description

The SBT10100VDC is a Schottky Barrier Rectifier manufactured by Panjit. This high-performance diode is designed for applications requiring high efficiency, fast switching speed, and low forward voltage drop. It is particularly well-suited for use in switching power supplies, freewheeling diodes, and polarity protection circuits. Its robust design ensures reliable operation in demanding environments.

Applications

  • Switching Power Supplies
  • High-Frequency Inverters
  • Freewheeling Diode in inductive loads
  • Polarity Protection
  • DC-DC Converters

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Switching Speed
  • High Reliability

Benefits

  • Higher efficiency in power conversion circuits
  • Reduced power losses and heat generation
  • Improved system performance and reliability
  • Smaller and lighter power supply designs

Additional Details

The SBT10100VDC boasts a maximum repetitive peak reverse voltage of 100V and a maximum average forward rectified current of 10A. Its low forward voltage drop, typically around 0.8V, minimizes power dissipation. The device is typically available in a TO-220 package. The fast switching speed enables efficient operation in high-frequency circuits, reducing switching losses. The high surge current capability ensures robustness against transient voltage spikes. The Schottky barrier construction contributes to its low forward voltage drop and fast recovery time. This rectifier is often utilized in circuits where minimizing power losses is crucial for overall system efficiency. The robust construction and reliable performance make it suitable for industrial and commercial power supply applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess