Products specifications

Manufacturer Panjit
Win Source Part Number 317229-SD560YS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD560YS CAD Model

Description

The SD560YS is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and fast switching speeds, making it suitable for various power supply and protection applications. This rectifier offers a compact package and reliable performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Polarity Protection
  • Free-wheeling diodes in inductive circuits
  • High-frequency inverters

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Reverse Leakage Current: Ensures minimal power dissipation in the reverse direction.
  • High Reliability: Offers stable performance under varying operating conditions.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Efficiency: The low forward voltage drop and fast switching speed contribute to higher energy efficiency in power conversion circuits.
  • Enhanced System Performance: Fast recovery time reduces switching losses and improves the overall performance of power supplies and converters.
  • Protection against Voltage Spikes: The high surge current capability provides protection against voltage transients, enhancing system reliability.
  • Reduced Power Dissipation: Low reverse leakage current minimizes power loss, leading to cooler operation and improved energy savings.
  • Increased System Reliability: Robust design and high-quality materials ensure stable performance and long operational life.
  • Environmentally Sound: RoHS compliance ensures the product meets environmental standards, reducing the impact on the environment.

Additional Details

The SD560YS typically comes in a DO-27 or similar package. Its maximum repetitive peak reverse voltage (VRRM) is usually around 60V, and the average forward current (IF(AV)) is approximately 5A. The operating junction temperature range is typically from -65°C to +150°C. Careful consideration should be given to thermal management to ensure the device operates within its specified temperature range. The forward voltage (VF) is typically around 0.7V at the rated forward current. This diode provides a cost-effective solution for applications requiring efficient and reliable rectification.

You May Also Be Interested in

Skyworks Solutions Inc.
Lowest to $1.0511
ECAD model for SKY77446-21
Mitsubishi
Need more? Email Us
ECAD model for SKS20-04A
Mitsubishi
Need more? Email Us
ECAD model for SK003-03T-G
Infineon Technologies
Need more? Email Us
ECAD model for SKXC886
AUK corp
Need more? Email Us
ECAD model for SJ73L33S
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65404-21P
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77255-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77186-13B
Skyworks Solutions Inc.
Receiver for CDMA, AMPS, PCS, and GPS Mobile Handset Applications
Need more? Email Us
ECAD model for SKY74693-13

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention