EN
  • EN
  • DE

SR35 T/R

Part No SR35 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 339994-SR35 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR35 T/R CAD Model

Description

The SR35 T/R is a Schottky Barrier Rectifier from Panjit, likely packaged in Tape and Reel format (T/R) for automated assembly processes. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for applications where efficiency and speed are crucial.

Applications:

  • Switching Power Supplies (SMPS): Used in the secondary rectification stage to improve efficiency.
  • DC-DC Converters: Provides efficient rectification to stabilize the output voltage.
  • Freewheeling Diode: Used in inductive circuits to protect switching devices from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections.
  • LED Lighting: Used in LED drivers to improve efficiency and stability.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Provides robust protection against voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Tape and Reel Packaging: Optimized for automated assembly processes.

Benefits:

  • Enhanced Efficiency: Reduced power consumption leads to energy savings.
  • Improved System Performance: Stable and reliable rectification improves overall performance.
  • Protection Against Damage: Prevents damage from reverse polarity and voltage surges, extending system lifespan.
  • Automated Assembly: Tape and Reel packaging reduces manufacturing costs.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Technical Specifications: Specific parameters depend on the exact model of the SR35 T/R. However, common specifications include a forward voltage drop of around 0.5V, a reverse voltage rating (e.g., 50V), and a forward current rating of several amperes (e.g., 3A-5A). The operating temperature range is typically between -55°C and +150°C. Refer to the Panjit datasheet for detailed specifications, including package dimensions, thermal resistance, and other critical parameters.

The Panjit SR35 T/R Schottky Barrier Rectifier offers a blend of efficiency, reliability, and ease of assembly, making it suitable for a wide range of power electronics applications where performance and manufacturing efficiency are important.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9605 $69.8025
11+ $11.4553 $126.0083
16+ $11.0972 $177.5552
22+ $10.7392 $236.2624
28+ $10.3811 $290.6708
38+ $9.3070 $353.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess