EN
  • EN
  • DE

SS10100FLT/R13

Part No SS10100FLT/R13
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 100V 1A 2-Pin SOD-123FL T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979731-SS10100FLT/R13
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS10100FLT/R13 CAD Model

Description

The SS10100FLT/R13 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and fast switching applications. This rectifier features a low forward voltage drop and a high surge current capability, making it suitable for various power supply and protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Freewheeling Diodes: Acts as a freewheeling diode in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • Solar Power Systems: Utilized in solar power systems for efficient power conversion and blocking reverse current flow.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides protection against transient surges and overloads.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and soldering processes.
  • Low Leakage Current: Minimizes power loss and improves overall performance.

Benefits:

  • Improved Efficiency: The low forward voltage drop leads to higher efficiency in power conversion applications.
  • Enhanced Reliability: The high surge current capability provides protection against transient events, improving reliability.
  • Reduced Switching Losses: The fast switching speed minimizes switching losses in high-frequency circuits.
  • Easy Assembly: The surface mount package allows for automated assembly, reducing manufacturing costs.
  • Compact Design: The small package size enables compact circuit designs.

Additional Details:

The SS10100FLT/R13 has a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward current (IF(AV)) of 1A. It is typically available in a SOD-123FL package. The operating temperature range is typically -65°C to +150°C. It is RoHS compliant and lead-free, making it suitable for environmentally friendly applications. The forward voltage (VF) is typically around 0.5V at the rated current. The device is supplied on tape and reel for automated assembly.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess