EN
  • EN
  • DE

SS16 T/R

Part No SS16 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340444-SS16 T/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS16 T/R CAD Model

Description

The SS16 T/R is a Schottky Barrier Rectifier manufactured by Panjit. It's designed to provide efficient rectification with a low forward voltage drop. The "T/R" likely indicates Tape and Reel packaging for automated assembly.

Applications:

  • Switching Mode Power Supplies (SMPS): Used for high-frequency rectification, contributing to efficiency in power conversion.
  • DC-DC Converters: Enables efficient voltage conversion with minimal power loss.
  • Polarity Protection: Prevents damage to circuits from reverse polarity connections.
  • Freewheeling Diode Applications: Protects inductive loads in circuits with switching elements.
  • LED Lighting: Used in LED driver circuits for efficient power rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall system efficiency.
  • High Surge Current Capability: Handles large, non-repetitive current spikes without degradation or failure.
  • High-Frequency Operation: Optimized for use in high-frequency switching circuits.
  • Surface Mount Packaging (SMA): Suitable for automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards, ensuring the absence of hazardous substances.

Benefits:

  • Increased Efficiency: Lower forward voltage drop translates to reduced power loss and improved efficiency in power conversion applications.
  • Enhanced Reliability: High surge current capability protects the device from damage due to transient current spikes.
  • Compact Design: Surface mount packaging enables smaller and denser circuit board layouts.
  • Simplified Manufacturing: Tape and Reel packaging streamlines automated assembly processes.
  • Environmentally Friendly: RoHS compliance aligns with environmental responsibility and regulations.

Additional Details:

The SS16 T/R from Panjit typically features a maximum repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) rating of 1A. The forward voltage (VF) at 1A is typically around 0.7V. It is commonly packaged in a SMA (DO-214AC) surface mount package. The operating temperature range usually spans from -55°C to +150°C. Its fast switching characteristics and minimal reverse leakage current make it well-suited for high-efficiency power conversion. The SMA package provides adequate thermal dissipation for its current rating, but proper thermal management practices are still recommended, especially at higher operating temperatures. Refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and longevity of the device. The T/R designation indicates that the components are supplied on Tape and Reel for automated pick-and-place assembly.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,710 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess