EN
  • EN
  • DE

US1DWT/R13

Part No US1DWT/R13
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Switching 200V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987064-US1DWT/R13
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1DWT/R13 CAD Model

Description

The US1DWT/R13 is a surface mount ultrafast recovery rectifier diode manufactured by Panjit. It is designed for applications requiring efficient and rapid switching. The '/R13' likely indicates the packaging type, specifically a tape and reel configuration for automated assembly.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier diode in SMPS circuits to convert AC to DC efficiently.
  • High-Frequency Inverters: Employed in inverters to rapidly switch current and minimize switching losses.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to protect transistors from voltage spikes.
  • DC-DC Converters: Integrated into DC-DC converters for efficient rectification.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power factor.

Features:

  • Ultrafast Recovery Time: Offers a very short reverse recovery time for efficient high-frequency operation.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Surface Mount Package: Designed for surface mount assembly, allowing for compact designs.
  • Low Leakage Current: Features low reverse leakage current.

Benefits:

  • High Efficiency: Ultrafast recovery time and low forward voltage drop contribute to high efficiency.
  • Reduced Switching Losses: Minimizes switching losses in high-frequency applications.
  • Compact Design: Surface mount package enables compact and space-saving designs.
  • Reliable Performance: High surge current capability and robust design ensure reliable operation.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The US1DWT/R13 typically has a forward current rating of 1.0A and a reverse voltage rating of 200V. The ultrafast recovery time is typically in the range of tens of nanoseconds. The diode is commonly packaged in a SOD-123 or similar surface mount package. The operating temperature range is typically -65°C to +150°C. The /R13 designation indicates that the component is supplied on a tape and reel, facilitating automated pick-and-place assembly. It is a common component in modern power electronics applications where efficiency and compact size are critical. The specific datasheet from Panjit should be consulted for precise specifications and operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess