EN
  • EN
  • DE

PE4240

Part No PE4240
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Description Key Specifications, Polarity: Standard, Connector Series: C, Connector Gender: Female, Impedance: 50 Ohm, Body Style:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114303-PE4240
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4240 CAD Model

Description

The PE4240 is a SPDT (Single Pole Double Throw) RF switch manufactured by Pasternack Enterprises, Inc. It is designed for use in various RF and microwave applications where signal routing is required. This switch provides excellent isolation and low insertion loss, making it suitable for sensitive communication systems.

Applications:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Satellite communication
  • RF signal routing

Features:

  • SPDT configuration
  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Wide frequency range

Benefits:

  • Enables versatile signal routing in RF systems.
  • Minimizes signal degradation and improves overall system performance.
  • Prevents signal leakage and ensures signal integrity.
  • Enables efficient signal switching and control.
  • Suitable for a wide range of RF applications.

Additional Details:

The PE4240 SPDT switch features a low insertion loss, minimizing signal degradation during signal routing. Its high isolation prevents unwanted signal leakage between ports, ensuring signal integrity. The fast switching speed enables efficient signal switching and control. It is designed to operate over a broad frequency range, typically from DC to several GHz, making it suitable for various RF applications. This switch is commonly used in wireless communication systems, test and measurement equipment, radar systems, and satellite communication. Pasternack Enterprises, Inc. provides detailed specifications and application notes to assist engineers in integrating the PE4240 into their designs. The operating voltage is typically 3V to 5V. The control signal is usually TTL/CMOS compatible. The package type is typically a surface-mount package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Analog Devices Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess