EN
  • EN
  • DE
  • IT

PE4256

Part No PE4256
Manufacturer Peregrine Semiconductor
Catalog RF Switches
Description IC RF SWITCH SPDT 75 OHM 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Peregrine Semiconductor
Series UltraCMOS
Packaging Reel
Part Status Active
Frequency - Lower 5MHz
Frequency - Upper 3GHz
Isolation @ Frequency 52dB @ 2.2GHz (typ)
Insertion Loss @ Frequency 1.1dB @ 2.2GHz
IIP3 55dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 31dBm (typ) IP1dB
Impedance 75 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 2.7 V ~ 3.3 V
RF Type CATV
Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Win Source Part Number PE4256MLIAA-Z-271893
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE4256 CAD Model

Description

The PE4256MLIAA-Z-271893 is a SPDT absorptive switch from Peregrine Semiconductor with a frequency range of 5MHz to 3GHz.

  • Impedance: 75 Ohm
  • Isolation: 52dB @ 2.2GHz
  • Insertion Loss: 1.1dB @ 2.2GHz
  • IIP3: 55dBm
  • RF Type: CATV
  • Voltage Supply Range: 2.7V to 3.3V
  • Package: 20-QFN (4x4)
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SPDT 5GHZ TSNP10-1
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ 8MSOP / RF Switch IC WiMAX / WiBro SPDT 4 GHz 50Ohm 8-MSOP
Lowest to $24.3844
Analog Devices Inc.
IC RF SWITCH SP8T 2.5GHZ 24QSOP / RF Switch IC General Purpose SP8T 2.5 GHz 50Ohm 24-QSOP
Lowest to $16.1506
Analog Devices Inc.
IC RF SWITCH 2XSPDT 2GHZ 20TSSOP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-TSSOP
Need more? Email Us
Anadigics, Inc
IC RF SWITCH SP3T 2.5GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 2GHZ 8MSOP
Lowest to $4.1772
Analog Devices Inc.
IC RF SWITCH 8GHZ 16SMT
Lowest to $117.4738
Infineon Technologies
IC RF SWITCH 20TSNP / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC SW SPDT 2:1 REFL MUX 8LFCSP / RF Switch IC General Purpose SPDT 2 GHz 8-LFCSP (3x3)
Lowest to $3.2137

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3837 $57.5550
360+ $0.3148 $113.3280
555+ $0.3050 $169.2750
760+ $0.2951 $224.2760
985+ $0.2854 $281.1190
1,315+ $0.2558 $336.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess