EN
  • EN
  • DE

PE42674DI-Z

Part No PE42674DI-Z
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271912-PE42674DI-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE42674DI-Z CAD Model

Description

The PE42674DI-Z is a high-performance, single-pole, double-throw (SPDT) RF switch manufactured by Peregrine Semiconductor. It is designed utilizing their UltraCMOS® technology to achieve high linearity, low insertion loss, and excellent isolation, making it suitable for demanding RF applications.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • RF Signal Routing
  • General Purpose Switching

Features

  • SPDT Configuration: Provides flexible signal routing with a single input and two selectable outputs.
  • UltraCMOS® Technology: Ensures superior performance with high linearity and low power consumption.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Isolation: Prevents signal leakage between ports, maintaining signal integrity.
  • High Linearity: Reduces signal distortion, ensuring accurate signal transmission.
  • Positive Control Voltage: Simplifies control interface with positive voltage logic.
  • Wide Frequency Range: Operates effectively across a broad spectrum of RF frequencies.
  • Small Form Factor: Compact package design allows for high-density board layouts.

Benefits

  • Improved System Performance: High linearity and low insertion loss contribute to enhanced overall system performance.
  • Simplified Design: Positive control voltage simplifies integration with digital control circuits.
  • Reduced Board Space: Compact package enables space-efficient designs.
  • Enhanced Reliability: UltraCMOS® technology ensures robust and consistent performance.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

Additional Details

The PE42674DI-Z features a typical insertion loss of around 0.4 dB at 1 GHz and isolation of about 30 dB at the same frequency. It operates with a positive control voltage and is available in a compact DFN package. The device is designed to handle RF power levels commonly found in wireless communication systems. Its high linearity makes it suitable for applications where minimizing signal distortion is critical.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7588 $151.7600
275+ $0.7343 $201.9325
355+ $0.7098 $251.9790
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess