The Pericom PI3VDP612ZFE is a DisplayPort to HDMI level shifter designed to facilitate the conversion of DisplayPort signals to HDMI signals. This device is commonly used in applications where a DisplayPort source needs to be connected to an HDMI display, such as in laptops, desktops, and docking stations. The PI3VDP612ZFE ensures compatibility between the two interfaces, allowing for seamless video and audio transmission. It is characterized by its high-speed performance, low power consumption, and integrated features, making it a suitable solution for a wide range of display applications.
Applications
- Laptop and desktop computers
- Docking stations
- Video adapters
- DisplayPort to HDMI converters
- Multimedia devices
Features
- DisplayPort to HDMI level shifting: Converts DisplayPort signals to HDMI signals for seamless compatibility.
- High-speed performance: Supports high-resolution video and audio transmission.
- Low power consumption: Minimizes power consumption for energy-efficient operation.
- Integrated features: Includes integrated termination and equalization for improved signal integrity.
- Compact package: Available in a small package for space-constrained applications.
Benefits
- Improved compatibility: Allows for seamless connection between DisplayPort sources and HDMI displays.
- High-quality video and audio: Supports high-resolution video and multi-channel audio transmission.
- Reduced power consumption: Minimizes power consumption for energy-efficient operation.
- Enhanced signal integrity: Integrated features improve signal integrity and reduce signal distortion.
- Simplified system design: Integrated level shifter simplifies system design and reduces component count.
Additional Details
The PI3VDP612ZFE level shifter typically features a combination of analog and digital circuitry to ensure optimal signal conversion and performance. It supports a variety of DisplayPort and HDMI standards, including HDCP content protection. The device is designed to operate over a wide voltage range and temperature range, making it suitable for a variety of applications. Always refer to the manufacturer's datasheet for detailed technical information, including electrical characteristics, timing specifications, and package dimensions. Proper layout and termination techniques are essential to ensure optimal signal integrity and performance of the PI3VDP612ZFE level shifter.