The PI74FCT821BTP is a 10-bit bus interface register with D-type flip-flops manufactured by Pericom Semiconductor. It's designed to enhance the performance of high-speed memory and data transfer systems. This device features non-inverting 3-state outputs, allowing for direct connection to common bus lines. It's a crucial component for isolating and buffering data in complex digital circuits, ensuring reliable data transmission and storage.
Applications
- High-speed memory interface
- Data buffering in digital systems
- Address latching
- Bus isolation
- Microprocessor-based systems
Features
- 10-bit bus interface register
- D-type flip-flops
- Non-inverting 3-state outputs
- High-speed operation
- TTL-compatible inputs
- Low ground bounce
- Available in DIP and SOIC packages
Benefits
- Enhanced system performance through fast data transfer.
- Effective data buffering and isolation.
- Simplified bus interfacing.
- Reduced noise and improved signal integrity.
- Easy integration with TTL logic devices.
- Flexibility in system design with multiple package options.
The PI74FCT821BTP consists of ten D-type flip-flops with a common clock and output enable. Data is latched into the flip-flops on the positive-going edge of the clock pulse. The 3-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state, effectively disconnecting the register from the bus. The device operates from a 5V power supply and is designed to minimize ground bounce, which helps to reduce noise and improve signal integrity in high-speed systems. Its combination of speed, buffering capability, and 3-state outputs makes it suitable for various applications where reliable data transfer and isolation are critical.