EN
  • EN
  • DE

DL 160 GB SSD KIT

Part No DL 160 GB SSD KIT
Manufacturer Phoenix Contact
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055571-DL 160 GB SSD KIT
Categories OEM Parts(C-E)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL 160 GB SSD KIT CAD Model

Description

The DL 160 GB SSD KIT from Phoenix Contact is a solid-state drive (SSD) kit designed for industrial applications. It provides a reliable and high-performance storage solution for embedded systems, industrial PCs, and other automation devices. This kit ensures data integrity and system stability in demanding environments.

Applications

  • Industrial PCs
  • Embedded systems
  • Automation controllers
  • Robotics
  • Human-Machine Interfaces (HMIs)
  • Data logging systems

Features

  • 160 GB storage capacity
  • Solid-state design for enhanced reliability
  • High-speed data transfer rates
  • Resistant to shock and vibration
  • Wide operating temperature range
  • Low power consumption
  • SATA interface

Benefits

  • Improved system performance due to fast data access
  • Increased reliability in harsh industrial environments
  • Reduced downtime due to the absence of mechanical parts
  • Extended lifespan compared to traditional hard drives
  • Lower power consumption for energy-efficient operation
  • Easy integration with existing systems via SATA interface

Additional Details

The Phoenix Contact DL 160 GB SSD KIT utilizes NAND flash memory technology to store data. Its solid-state design makes it highly resistant to shock and vibration, making it ideal for applications where mechanical hard drives are prone to failure. The wide operating temperature range ensures reliable operation in extreme temperatures, which are common in industrial settings.

The SATA interface enables high-speed data transfer rates, improving overall system performance. Furthermore, the SSD’s low power consumption contributes to energy efficiency, reducing operational costs. Phoenix Contact's industrial-grade SSDs undergo rigorous testing to ensure compatibility and reliability within their automation ecosystem. The kit typically includes mounting hardware and necessary cables for easy installation. The SSD is often equipped with advanced error correction codes and wear-leveling algorithms to maximize lifespan and data integrity.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $824.6485 $824.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess