EN
  • EN
  • DE
  • IT
Part No 2901
Manufacturer Pomona Electronics
Catalog Boxes
Description BOX ALUM BLUE 4.250"L X 2.640"W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Pomona Electronics
Series Size C
Package Bulk
Product Status Active
Container Type Box
Size / Dimension 4.250" L x 2.640" W (107.95mm x 67.06mm)
Height 1.710" (43.43mm)
Area (L x W) 11.2in² (72cm²)
Design Cover Included
Material Metal, Aluminum
Color Blue
Features EMI Shielded, Mounting Flange
Standard Package 2 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Win Source Part Number 854885-2901
Ultra Librarian 3D Model Ultra Librarian 2901 CAD Model

Description

The 854885-2901 is a Size C blue box from Pomona Electronics.

  • Type: EMI Shielded Box with Mounting Flange
  • Material: Metal, Aluminum
  • Dimensions: 4.250" L x 2.640" W (107.95mm x 67.06mm)
  • Height: 1.710" (43.43mm)
  • Package: 2 pieces
  • Material Flammability Rating: Not Specified
  • Container Type: Box
  • Series: Size C
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: Not Applicable

You May Also Be Interested in

431
Adafruit Industries LLC
COMP STORAGE PLST 1.26X1" 1=10PC
Need more? Email Us
Schneider Electric
CONTROL BOX 500X500X250
Need more? Email Us
Hammond Manufacturing
BOX ABS BLK 1.575"LX1.378"W 1=10
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 4.250"L X 2.640"W
Lowest to $2.9119
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
Schneider Electric
7035 PLA PLIN+CAN750X1000X320
Need more? Email Us
Weidmuller
X
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9891 $65.9346
15+ $9.0164 $135.2460
23+ $8.7357 $200.9211
31+ $8.4536 $262.0616
40+ $8.1716 $326.8640
53+ $7.3269 $388.3257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess