EN
  • EN
  • DE

PLR0521-T710

Part No PLR0521-T710
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085485-PLR0521-T710
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLR0521-T710 CAD Model

Description

The PLR0521-T710 is a TVS diode array from Protek Devices, designed for protecting sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. It provides robust protection for I/O ports and data lines in a variety of applications.

Applications:

  • USB Ports: Protection of USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: Safeguarding HDMI interfaces from ESD damage.
  • Ethernet Ports: Protecting Ethernet data lines in network devices.
  • Microcontroller I/O: Protecting microcontroller input/output pins from transient voltages.
  • Keypads: ESD protection for keypads and touchscreens.
  • Audio Lines: Protecting audio input and output lines from damage due to ESD.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting voltage excursions during transient events.
  • Fast Response Time: Quickly responds to transient events, minimizing potential damage.
  • Low Capacitance: Low capacitance ensures minimal signal degradation on high-speed data lines.
  • 5V Working Voltage: Designed for circuits operating at 5V.
  • Small Footprint: Compact package for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • ESD Protection: Provides excellent protection against electrostatic discharge.
  • Improved Reliability: Enhances the reliability of electronic circuits by preventing damage from voltage transients.
  • Simplified Design: Easy to implement in new and existing designs.
  • Reduced Downtime: Minimizes downtime due to ESD-related failures.

Additional Details:

The PLR0521-T710 features a typical clamping voltage of around 7V during an ESD event. It is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. It comes in a small SOT-23 package and is designed for ease of integration into electronic circuits. The "T710" likely refers to a specific packaging or marking code.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0531 $50.1795
2,295+ $0.0436 $100.0620
3,555+ $0.0422 $150.0210
4,890+ $0.0409 $200.0010
6,330+ $0.0395 $250.0350
8,475+ $0.0354 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,640 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess