EN
  • EN
  • DE

PLR0524-LF-T7

Part No PLR0524-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Description ESD Suppressor Diode Diode Array Uni-Dir 5V 12Vc 10-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973761-PLR0524-LF-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLR0524-LF-T7 CAD Model

Description

The PLR0524-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic circuits from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The 'LF' likely indicates a lead-free compliant version, and 'T7' might refer to the package type or tape and reel specification. TVS diode arrays are commonly used in data lines, I/O ports, and other interfaces to prevent damage from voltage transients.

Applications:

  • USB ports protection
  • HDMI ports protection
  • Ethernet ports protection
  • Data line protection
  • Microcontroller I/O protection

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • ESD protection according to IEC 61000-4-2
  • EFT protection according to IEC 61000-4-4

Benefits:

  • Protects sensitive electronic circuits from damage caused by voltage transients.
  • Maintains signal integrity with low capacitance.
  • Fast response time ensures effective protection against fast transient events.
  • Reduces downtime and maintenance costs.
  • Increases the reliability and lifespan of electronic devices.

Additional Details:

The PLR0524-LF-T7 typically features a low clamping voltage to prevent overvoltage conditions from reaching sensitive components. Its fast response time ensures that it can quickly react to transient events and protect the circuit. The low capacitance minimizes signal distortion and allows for high-speed data transmission. Protek Devices is a well-known manufacturer of TVS diodes and other protection devices. The device likely comes in a small surface mount package (e.g., SOT-23, SOT-563) for ease of assembly. The PLR0524-LF-T7 meets industry standards for ESD and EFT protection, ensuring compliance with regulatory requirements. Detailed specifications, including peak pulse power, clamping voltage, and capacitance, can be found in the Protek Devices datasheet. It's likely RoHS compliant.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.9589
Ricoh
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Realtek
Lowest to $1.6320
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess