EN
  • EN
  • DE

U0408FC08C-T73-1

Part No U0408FC08C-T73-1
Manufacturer Protek Devices
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101747-U0408FC08C-T73-1
Categories OEM Parts(T-Z)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U0408FC08C-T73-1 CAD Model

Description

The U0408FC08C-T73-1 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • USB Ports: Used to protect USB ports from ESD and voltage transients.
  • HDMI Ports: Employed to protect HDMI ports from damage due to ESD and voltage surges.
  • Ethernet Ports: Used to protect Ethernet ports in network devices from voltage transients.
  • Data Lines: Protects data lines in various electronic devices from ESD and voltage surges.
  • Microcontrollers: Used to protect microcontroller I/O pins from ESD damage.

Features

  • Low Capacitance: Offers low capacitance to minimize signal degradation in high-speed data lines.
  • Fast Response Time: Provides a fast response time to quickly clamp transient voltages.
  • ESD Protection: Protects against electrostatic discharge (ESD) events.
  • Low Clamping Voltage: Offers a low clamping voltage to protect sensitive components.
  • Small Package: Comes in a small surface mount package for easy integration into circuit boards.

Benefits

  • Enhanced System Reliability: Improves the reliability of electronic systems by protecting against voltage surges and ESD.
  • Reduced Downtime: Minimizes downtime and repair costs associated with component failure due to voltage transients.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from damage caused by ESD and voltage surges.
  • Compliance with Standards: Helps electronic devices meet industry standards for ESD protection.
  • Easy to Implement: Simple to integrate into existing circuit designs due to its small size and surface mount package.

Additional Details

The 'T73-1' likely refers to the specific tape and reel packaging for automated assembly. The U0408FC08C-T73-1 is designed to meet or exceed industry standards for ESD protection. Specific electrical characteristics, such as clamping voltage, capacitance, and reverse standoff voltage, are detailed in the manufacturer's datasheet. It's essential to consult the datasheet for accurate specifications and application guidelines before using this TVS diode array. Proper soldering techniques are required for surface mount assembly. The materials used are selected for reliable performance and compliance with environmental regulations. The device is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess