EN
  • EN
  • DE

PE42724A-Z

Part No PE42724A-Z
Manufacturer pSemi
Catalog RF Switches
Description IC RF SWITCH SPDT 1.79GHZ 12QFN  /  RF Switch IC SPDT 1.79 GHz 75Ohm 12-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr pSemi
Series UltraCMOS®
Package Tape & Reel
Topology Reflective
Circuit SPDT
Frequency Range 5MHz ~ 1.79GHz
Impedance 75Ohm
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number PE42724
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1046-1172-6,1046-1172-1,1046-1172-2
Standard Package 3,000
Win Source Part Number 1156147-PE42724A-Z
Ultra Librarian 3D Model Ultra Librarian PE42724A-Z CAD Model

Description

The PE42724A-Z is an RF switch from pSemi.

  • Series: UltraCMOS™
  • Packaging: tape and reel
  • Standard Package: 3,000 units
  • Impedance: 75Ohm
  • Frequency Range: 5MHz to 1.79GHz
  • Circuit: SPDT
  • Topology: reflective
  • Voltage Supply Range: 2.3V to 5.5V
  • Package/Case: 12-WFQFN Exposed Pad
  • Supplier Device Package: 12-QFN (3x3)
  • Operating Temperature Range: -40°C to 85°C
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2080 $55.8720
20+ $5.0938 $101.8760
31+ $4.9346 $152.9726
42+ $4.7754 $200.5668
55+ $4.6162 $253.8910
73+ $4.1387 $302.1251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess