EN
  • EN
  • DE

T1009

Part No T1009
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description T1/E1/CEPT/ISDN-PRI QUAD TRANSFORMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263352-T1009
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1009 CAD Model

Description

The T1009 is a telecom transformer manufactured by Pulse A Technitrol Company. It's primarily used for impedance matching and signal isolation in telecommunications applications, particularly in network interface cards (NICs) and other line interface circuits. It ensures reliable data transmission while protecting sensitive components from voltage surges and other electrical disturbances on the line.

Applications

  • Network Interface Cards (NICs): Used in NICs to isolate and match the impedance between the network and the card's electronics.
  • Modems: Employed in modem circuits to isolate the modem from the telephone line.
  • Voice over IP (VoIP) Systems: Integrated into VoIP systems to provide isolation and impedance matching for voice signals.
  • Line Isolation: Protects equipment from voltage surges and electrical noise present on the telephone line.
  • Telecommunications Equipment: Used in various telecommunications devices requiring signal isolation and impedance matching.

Features

  • Isolation: Provides galvanic isolation to protect sensitive circuits from voltage surges and electrical noise.
  • Impedance Matching: Matches the impedance between the line and the circuit to ensure optimal signal transfer.
  • Compact Size: Designed to be compact for use in space-constrained applications.
  • High Reliability: Offers high reliability for long-term performance in demanding telecommunications environments.
  • Wide Operating Temperature Range: Operates over a broad temperature range, suitable for various environments.
  • Low Insertion Loss: Minimizes signal loss for efficient data transmission.

Benefits

  • Enhanced Signal Integrity: Improves signal integrity by providing impedance matching and reducing signal reflections.
  • Protection from Voltage Surges: Protects sensitive components from damage due to voltage surges and electrical noise.
  • Reliable Communication: Ensures reliable communication in telecommunications systems.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Long-Term Performance: Offers reliable performance over an extended period.

Additional Details

The T1009 transformer is designed to meet relevant telecommunications standards. It typically features a turns ratio optimized for specific impedance matching requirements. The physical package is often a through-hole or surface-mount component, depending on the specific application. The transformer’s construction is designed to minimize leakage inductance and maximize isolation. Commonly used with Ethernet and other communication interfaces.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8559 $58.2708
29+ $3.9843 $115.5447
45+ $3.8598 $173.6910
62+ $3.7353 $231.5886
80+ $3.6108 $288.8640
108+ $3.2372 $349.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess