EN
  • EN
  • DE

T1180

Part No T1180
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description TRANSFORMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263380-T1180
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1180 CAD Model

Description

The T1180 is a common mode choke manufactured by Pulse A Technitrol Company. These chokes are designed to suppress common mode noise in electronic circuits. Common mode noise refers to unwanted signals that are present on both signal lines with the same phase and amplitude. By attenuating this noise, the T1180 helps to improve the performance and reliability of electronic devices.

Applications

  • Power Supplies: Used in power supplies to reduce common mode noise that can interfere with other components or cause electromagnetic interference (EMI).
  • Networking Equipment: Implemented in Ethernet and other networking interfaces to suppress noise and ensure data integrity.
  • USB Interfaces: Applied to USB ports to filter out common mode noise and improve signal quality.
  • Audio Equipment: Utilized in audio circuits to minimize noise and enhance the clarity of the sound.
  • Industrial Control Systems: Integrated into industrial control systems to reduce noise and improve the reliability of communications.

Features

  • High Common Mode Impedance: Offers a high impedance to common mode noise, effectively attenuating unwanted signals.
  • Low Differential Mode Impedance: Maintains a low impedance for differential signals, ensuring minimal signal distortion.
  • Compact Size: Its small footprint allows for easy integration into space-constrained circuit layouts.
  • Wide Frequency Range: Operates effectively over a broad frequency range, making it suitable for various applications.
  • High Isolation Voltage: Provides a high isolation voltage to protect against voltage surges and electrical hazards.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signals.
  • Enhanced EMI Performance: Helps to reduce electromagnetic interference, allowing devices to meet regulatory requirements.
  • Protection Against Noise: Protects sensitive components from damage caused by noise and voltage surges.
  • Easy Integration: Can be easily integrated into existing circuits due to its compact size and standard pinout.
  • Increased System Reliability: Improves the overall reliability and performance of electronic systems by minimizing noise.

Additional Details

The T1180's key technical specifications typically include its inductance, DC resistance, rated current, and isolation voltage. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. The choke is commonly available in surface-mount and through-hole packages for automated assembly. Proper handling and soldering techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess