EN
  • EN
  • DE

RF5163TR13

Part No RF5163TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989587-RF5163TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5163TR13 CAD Model

Description

The RF5163TR13 is a high-power, high-efficiency power amplifier module manufactured by Qorvo US Inc. It is designed for use in a variety of wireless communication applications, providing robust and reliable amplification of RF signals. This module is characterized by its compact size, ease of integration, and excellent performance in demanding environments.

Applications:

  • Cellular Infrastructure: Used in base stations and remote radio heads (RRHs) for mobile networks.
  • Wireless Repeaters: Amplifies signals in repeater systems to extend the range of wireless coverage.
  • Public Safety Radio Systems: Provides amplification for critical communication networks used by first responders.
  • Industrial IoT (IIoT): Used in wireless sensors and devices for industrial automation and monitoring.
  • Satellite Communication: Amplifies signals in satellite transceivers and ground stations.

Features:

  • High Power Output: Delivers high output power to ensure strong signal transmission.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Broadband Operation: Supports a wide range of frequencies, offering flexibility in deployment.
  • Integrated Matching Networks: Includes integrated input and output matching networks for simplified design.

Benefits:

  • Extended Coverage: High power output allows for extended wireless coverage, improving network performance.
  • Reduced Operating Costs: High efficiency minimizes power consumption, reducing operating costs.
  • Simplified Integration: Compact size and integrated matching networks simplify system design and integration.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.
  • Faster Time-to-Market: Streamlined design process reduces development time and accelerates time-to-market.

The RF5163TR13 typically operates within a frequency range of 2.3 GHz to 2.7 GHz, making it suitable for various wireless communication standards, including LTE and WiMAX. It is supplied in a surface-mount package for easy assembly onto PCBs. Its operating temperature range is usually between -40°C to +85°C, ensuring reliable operation in a wide range of environmental conditions. The module also incorporates protection features, such as over-temperature protection and over-voltage protection, to ensure safe and reliable operation. The RF5163TR13 is designed to meet stringent industry standards for performance and reliability, making it a preferred choice for demanding wireless communication applications. This power amplifier module is designed to provide stable and consistent performance, even under varying load conditions. The module's high linearity ensures that the amplified signal maintains its integrity, minimizing distortion and interference.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess