EN
  • EN
  • DE

WJA1020

Part No WJA1020
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Gain Block, 0.05 - 4 GHz, 18.7 dBm, 18.4 dB, SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104668-WJA1020
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WJA1020 CAD Model

Description

The WJA1020 is a high-linearity, high-gain amplifier manufactured by Qorvo US Inc. It is designed for various applications in wireless infrastructure, including cellular base stations, repeaters, and remote radio heads. This amplifier offers excellent performance in terms of linearity, gain, and efficiency, making it suitable for demanding wireless communication systems.

Applications

  • Cellular base stations: Used in base stations for amplifying signals in wireless communication networks.
  • Repeaters: Employed in repeaters to extend the coverage of wireless signals.
  • Remote radio heads (RRH): Utilized in RRHs for amplifying signals in distributed antenna systems.
  • Wireless infrastructure: Integrated into various wireless infrastructure components for signal amplification.
  • General purpose amplification: Can be used for various general-purpose amplification applications.

Features

  • High linearity: Provides excellent linearity performance, minimizing signal distortion and interference.
  • High gain: Offers high gain, enabling efficient amplification of weak signals.
  • High efficiency: Delivers high efficiency, reducing power consumption and heat dissipation.
  • Wide bandwidth: Supports a wide range of frequencies, making it suitable for various wireless communication systems.
  • Compact size: Features a compact size, allowing for easy integration into various electronic devices.

Benefits

  • Improved signal quality: Enhances signal quality by minimizing distortion and interference, leading to better communication performance.
  • Extended coverage: Extends the coverage of wireless signals, improving communication range and reliability.
  • Reduced power consumption: Reduces power consumption, leading to lower operating costs and longer battery life.
  • Versatile application: Supports a wide range of frequencies, making it suitable for various wireless communication systems.
  • Easy integration: Can be easily integrated into various electronic devices, simplifying system design and manufacturing.

Additional Details

The WJA1020 typically operates in the frequency range of several GHz. It features a high output power capability and a low noise figure, making it suitable for demanding wireless communication applications. The amplifier is designed to withstand high temperatures and humidity, ensuring reliable performance in harsh environments. Its compact size and robust construction make it an ideal choice for various wireless infrastructure applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess