EN
  • EN
  • DE

MSM-7225A-0-576NSP-TR-01-2-AB

Part No MSM-7225A-0-576NSP-TR-01-2-AB
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831684-MSM-7225A-0-576NSP-TR-01-2-AB
Ultra Librarian 3D Model Ultra Librarian MSM-7225A-0-576NSP-TR-01-2-AB CAD Model

Description

The Qualcomm MSM7225A is a system-on-a-chip (SoC) designed for smartphones. It integrates an ARM Cortex-A5 processor, a graphics processing unit (GPU), and various connectivity and multimedia features. The suffix suggests a specific configuration or build for a particular device or purpose.

Applications:

  • Entry-level smartphones
  • Feature phones with advanced capabilities
  • Mobile internet devices

Features:

  • ARM Cortex-A5 Processor: Provides a balance of performance and power efficiency.
  • GPU: Supports basic graphics rendering for user interfaces and multimedia playback.
  • Connectivity: Includes support for 3G cellular networks, Wi-Fi, and Bluetooth.
  • Multimedia: Enables playback of audio and video files.
  • Camera Support: Supports image capture and video recording.

Benefits:

  • Affordable Performance: Delivers adequate performance for everyday smartphone tasks at a reasonable cost.
  • Enhanced User Experience: Enables a responsive user interface and smooth multimedia playback.
  • Connectivity: Allows users to stay connected to the internet and other devices.
  • Multimedia Capabilities: Provides users with entertainment options.

Additional Details:

The MSM7225A typically includes support for display resolutions such as HVGA (320x480 pixels). It integrates a modem for cellular communication, supporting technologies like HSDPA and HSUPA. The SoC also features a dedicated audio processor for high-quality audio playback and recording. The 'TR' portion of the identifier likely signifies Test Release or a variant specifically designated for testing and validation purposes. It's a common component in older generation Android smartphones.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess