The WCN3660A is a single-chip, dual-band (2.4 GHz and 5 GHz) Wi-Fi and Bluetooth combo solution manufactured by Qualcomm. It integrates IEEE 802.11 a/b/g/n Wi-Fi and Bluetooth 4.0 + HS (High Speed) functionalities. This highly integrated solution is designed for mobile devices and other embedded applications requiring wireless connectivity.
Applications:
- Smartphones
- Tablets
- Laptops
- Wearable devices
- Internet of Things (IoT) devices
Features:
- Dual-band Wi-Fi (2.4 GHz and 5 GHz)
- IEEE 802.11 a/b/g/n compliant
- Bluetooth 4.0 + HS support
- Integrated power amplifier (PA) and low-noise amplifier (LNA)
- Advanced coexistence algorithms for Wi-Fi and Bluetooth
- Low-power operation
Benefits:
- Seamless wireless connectivity with dual-band Wi-Fi support
- High-speed data transfer rates with 802.11n
- Enhanced Bluetooth performance with Bluetooth 4.0 + HS
- Reduced system cost and complexity with integrated PA and LNA
- Improved wireless performance through advanced coexistence algorithms
- Extended battery life due to low-power operation
Technical Specifications:
The WCN3660A supports Wi-Fi data rates up to 150 Mbps. It operates in the 2.4 GHz and 5 GHz frequency bands, complying with IEEE 802.11 a/b/g/n standards. The Bluetooth 4.0 + HS interface supports data rates up to 3 Mbps. It includes integrated power management features to minimize power consumption. The device is typically available in a compact surface-mount package, suitable for mobile and embedded applications. The WCN3660A provides a complete wireless connectivity solution for a wide range of devices.