EN
  • EN
  • DE

BC26ND-04-B5

Part No BC26ND-04-B5
Manufacturer Quectel
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223507-BC26ND-04-B5
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC26ND-04-B5 CAD Model

Description

The Quectel BC26ND-04-B5 is a high-performance NB-IoT (Narrowband Internet of Things) module. This compact module is designed for low-power, wide-area network (LPWAN) applications, enabling reliable and secure connectivity for a wide range of IoT devices. It supports multiple frequency bands, making it suitable for global deployment.

Applications:

  • Smart metering (water, gas, electricity)
  • Asset tracking
  • Smart agriculture
  • Smart city applications (e.g., street lighting, parking sensors)
  • Remote monitoring and control

Features:

  • NB-IoT technology: Provides reliable and secure connectivity over licensed spectrum.
  • Ultra-low power consumption: Extends battery life for long-term deployments.
  • Compact size: Enables integration into small devices.
  • Multiple frequency bands: Supports global deployment.
  • GNSS support: Enables location tracking (subject to variant).
  • UART, USB, and GPIO interfaces: Provides flexible connectivity options.

Benefits:

  • Extended battery life: Low power consumption reduces maintenance costs.
  • Improved coverage: NB-IoT technology provides better coverage in challenging environments.
  • Reduced deployment costs: Simplified infrastructure and lower device costs.
  • Enhanced security: Secure data transmission protects sensitive information.
  • Global compatibility: Multiple frequency bands enable worldwide deployment.

Additional Details:

The BC26ND-04-B5 module supports various NB-IoT frequency bands, ensuring compatibility with different network operators. It features a compact surface-mount package, making it easy to integrate into existing designs. The module provides UART, USB, and GPIO interfaces for flexible connectivity with microcontrollers and other peripherals. Its low power consumption and robust connectivity make it an ideal choice for a wide range of IoT applications requiring long battery life and reliable communication.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess