EN
  • EN
  • DE

QL12X16B-0PL68C

Part No QL12X16B-0PL68C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Logic Blocks (LABs) 192
Number of Logic Elements/Cells 192
Number of Pins 68
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1086749-QL12X16B-0PL68C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL12X16B-0PL68C CAD Model

Description

The QuickLogic QL12X16B-0PL68C is a 192 logic element/cell PLCC surface mount device with a 5 V operating supply voltage.

  • Product Name: QL12X16B-0PL68C
  • Manufacturer: QuickLogic
  • Logic elements/cells: 192
  • Mounting: PLCC surface mount device
  • Operating Supply Voltage: 5 V
  • Max Operating Temperature: 70 °C
  • Min Operating Temperature: 0 °C
  • RoHS: non-compliant
  • Max Supply Voltage: 5.25 V
  • Min Supply Voltage: 4.75 V

You May Also Be Interested in

SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
World Produts Inc.
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Samtec Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess