EN
  • EN
  • DE

QX9931

Part No QX9931
Manufacturer QX
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QX
Win Source Part Number 286704-QX9931
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QX9931 CAD Model

Description

The QX9931 is a high-performance LED driver IC manufactured by QX. It is designed to provide constant current to LEDs, ensuring consistent brightness and extending their lifespan. This IC is suitable for a variety of LED lighting applications that require efficient and reliable operation.

Applications:

  • LED Replacement Lamps
  • LED Backlights for LCD Displays
  • LED Emergency Lighting
  • LED Decorative Lighting
  • General LED Lighting Applications

Features:

  • Constant Current Regulation: Maintains a stable and consistent current to the LEDs, ensuring uniform brightness and preventing overcurrent damage.
  • High Efficiency: Minimizes power loss, contributing to energy savings and reduced heat generation.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, providing flexibility in application design.
  • PWM Dimming Control: Enables precise and smooth dimming of the LEDs using Pulse Width Modulation (PWM) signals.
  • Over-Temperature Protection (OTP): Reduces the output current when the IC temperature exceeds a predefined threshold, preventing damage.
  • Open-Circuit Protection (OCP): Protects the IC from damage in the event of an open circuit in the LED string.
  • Short-Circuit Protection (SCP): Safeguards the IC from damage caused by a short circuit in the LED string.
  • Under-Voltage Lockout (UVLO): Prevents the IC from operating under insufficient input voltage conditions, ensuring stable performance.

Benefits:

  • Consistent LED Brightness: The constant current regulation ensures that the LEDs emit a uniform and stable light output, enhancing the visual experience.
  • Extended LED Lifespan: By providing a stable current and preventing overcurrent conditions, the QX9931 helps to prolong the operational life of the LEDs.
  • Energy Efficiency: The high efficiency of the IC minimizes power consumption, resulting in lower energy bills and reduced environmental impact.
  • Reliable Operation: The built-in protection features safeguard the IC and LEDs from potential damage, ensuring reliable and long-lasting performance.
  • Design Flexibility: The PWM dimming control and wide input voltage range provide designers with the flexibility to tailor the lighting system to specific application requirements.

Additional Details:

The QX9931 typically requires a few external components, such as an inductor, a diode, and capacitors, to function as a complete LED driver circuit. The specific values of these components depend on the application requirements, including the input voltage range, output current, and switching frequency. Detailed datasheets and application notes are available from QX, providing guidance on the proper use of the QX9931 and its associated components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess