EN
  • EN
  • DE

1.14001.5030000

Part No 1.14001.5030000
Manufacturer RAFI USA
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.1A 42V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Tactile Switch
Manufacturer RAFI USA
Series RACON 12
Package Reel - TR
Family Name 1.14001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number 1715-1032-1INACTIVE, 1715-1032-2INACTIVE, 1.14001.503/0000, CKN9366TR, *1.14001.503/0000, *1.14001.5030000, 1140015030000, 1.14001.5030000CT, *1.14.001.503/0000, 1715-1032-2, 1715-1032-1, 1715-1032-6INACTIVE, 1.14001.5030000CT-ND, CKN9366TR-ND, CKN9366CT-ND, CKN9366DKR, 1.14001.5030000TR-ND, CKN9366DKR-ND, 1.14001.5030000TR, 1.14.001.503/0000, 1.14001.503//0000, 1715-1032-6, *1.14001.503//0000
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853462-1.14001.5030000
Ultra Librarian 3D Model Ultra Librarian 1.14001.5030000 CAD Model

Description

The RAFI USA RACON 12 series offers a tactile switch that is ideal for use in a variety of electronic applications manufactured by RAFI USA.

  • Package: Reel
  • Quantity per Package: 750
  • Series: 1.14001
  • Category: Switches
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 9 weeks
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.50.9031

You May Also Be Interested in

Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Apem Inc.
SWITCH TACTILE
Lowest to $5.4458
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.1351
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Apem Inc.
Lowest to $8.4257
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5997 $63.9880
90+ $1.3132 $118.1880
140+ $1.2717 $178.0380
190+ $1.2312 $233.9280
245+ $1.1897 $291.4765
325+ $1.0672 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess