EN
  • EN
  • DE

ALC4030-CGT

Part No ALC4030-CGT
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816977-ALC4030-CGT
Ultra Librarian 3D Model Ultra Librarian ALC4030-CGT CAD Model

Description

The Realtek ALC4030-CGT is a USB audio codec designed for a variety of applications, focusing on delivering high-quality audio performance in a compact and efficient package. This codec integrates advanced features to enhance audio input and output, making it suitable for devices requiring clear and immersive sound experiences. Its USB interface allows for easy integration with various host systems.

Applications

  • USB Headsets: Providing high-definition audio for gaming and communication headsets.
  • USB Dongles: Enabling audio output and input through USB connections.
  • USB Sound Cards: External sound cards connected via USB for enhanced audio processing.
  • Gaming Consoles: Integration into gaming consoles for audio output and input.
  • Mobile Devices: Used as an external audio solution for smartphones and tablets.

Features

  • USB 2.0 Compliant: Compatible with USB 2.0 specifications for seamless connectivity.
  • High-Resolution Audio Support: Supports high-resolution audio playback and recording.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for optimal audio output.
  • Microphone Input Support: Designed to support microphone input for clear voice communication.
  • Advanced Noise Reduction: Implements algorithms for noise reduction, enhancing voice capture clarity.
  • Low Power Consumption: Optimized for low power consumption, ideal for portable devices.
  • Stereo DAC and ADC: Features a stereo digital-to-analog converter (DAC) and analog-to-digital converter (ADC).

Benefits

  • Enhanced Audio Quality: Delivers high-fidelity audio output for an immersive listening experience.
  • Improved Voice Communication: Reduces noise for clear voice communication.
  • Portability: Compact design and USB interface make it highly portable.
  • Versatile Audio Processing: Supports various audio processing features.
  • Simplified System Integration: USB interface simplifies system integration.

Additional Details

The ALC4030-CGT supports a wide range of sampling rates and bit depths, providing flexibility in audio processing. It is compatible with various operating systems, including Windows, macOS, and Linux. The device typically requires specific drivers for optimal performance. The ALC4030-CGT's USB interface allows for efficient audio data transfer and control. Its low power consumption makes it suitable for battery-powered devices. The chip supports both stereo headphone output and microphone input, making it ideal for communication and multimedia applications. The typical package is a QFN package, facilitating easy soldering.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3232 $66.6160
11+ $10.9318 $120.2498
17+ $10.5903 $180.0351
23+ $10.2487 $235.7201
30+ $9.9071 $297.2130
40+ $8.8822 $355.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess