EN
  • EN
  • DE

RTD2136R-CGT

Part No RTD2136R-CGT
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN48
Manufacturer Realtek
Win Source Part Number 726577-RTD2136R-CGT QFN48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTD2136R-CGT CAD Model

Description

The Realtek RTD2136R-CGT is a highly integrated LCD monitor controller. It is designed to provide comprehensive control and processing for LCD panels, enabling high-quality display performance. This controller integrates multiple functionalities, including video decoding, scaling, and interface management, making it a versatile solution for monitor manufacturers.

Applications

  • LCD Monitors: Functions as the main controller in desktop LCD monitors, handling video input and display output.
  • LCD TVs: Integrated into LCD televisions to manage video processing and display control.
  • All-in-One PCs: Used in all-in-one personal computers to control the integrated LCD display.
  • Digital Signage Displays: Employed in digital signage systems to manage content display and screen control.
  • Industrial Displays: Utilized in industrial LCD monitors for process control and monitoring applications.

Features

  • Integrated Video Decoder: Supports various video input formats and standards.
  • Scaler: Enables scaling of video input to match the native resolution of the LCD panel.
  • On-Screen Display (OSD) Controller: Manages the display of menus and settings on the screen.
  • Multiple Interface Support: Supports various input interfaces, such as VGA, DVI, and HDMI.
  • Power Management Features: Includes power-saving modes and functions to reduce energy consumption.

Benefits

  • Enhanced Display Quality: Provides clear and sharp images with accurate color reproduction.
  • Versatile Compatibility: Supports a wide range of video input formats and resolutions.
  • User-Friendly Interface: Enables easy configuration and adjustment of display settings.
  • Reduced System Cost: Integrates multiple functionalities into a single chip, reducing the number of external components.
  • Energy Efficiency: Contributes to lower power consumption and reduced operating costs.

Additional Details

The RTD2136R-CGT requires specific firmware and software to operate correctly. It also has various pin configurations and interface options, which must be carefully considered during the design process. Detailed technical specifications, such as supported resolutions, refresh rates, and power consumption, are available in the product datasheet. The controller is typically packaged in a surface-mount package for easy integration into PCB assemblies.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2118 $66.3540
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
235+ $1.4749 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess