EN
  • EN
  • DE

RTL8110SC-GR

Part No RTL8110SC-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 089078-RTL8110SC-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8110SC-GR CAD Model

Description

The Realtek RTL8110SC-GR is a highly integrated single-chip Fast Ethernet controller. It combines a PCI interface with a Fast Ethernet MAC, and a PHY transceiver. This chip enables cost-effective and high-performance networking solutions. It supports various features to enhance network performance and manageability.

Applications:

  • Network Interface Cards (NICs)
  • Motherboard integration for desktop PCs
  • Embedded systems requiring Ethernet connectivity
  • Servers
  • Workstations

Features:

  • PCI Interface: Compliant with PCI specification 2.2, supporting bus master data transfer.
  • Fast Ethernet MAC: Supports 10/100Mbps data rates with full-duplex operation.
  • PHY Transceiver: Integrated transceiver for physical layer signaling.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • Wake-on-LAN (WOL): Supports remote wake-up functionality.
  • IEEE 802.3u Compliance: Fully compliant with IEEE 802.3u standards for Fast Ethernet.
  • Power Management: Supports power-saving modes to reduce power consumption.

Benefits:

  • Cost-Effective: Single-chip design reduces BOM (Bill of Materials) cost.
  • High Performance: Supports bus master data transfer for efficient data handling.
  • Easy Integration: PCI interface simplifies integration into existing systems.
  • Reliable Connectivity: Ensures stable and reliable network connections.
  • Energy Efficient: Power-saving modes contribute to reduced energy consumption.

The RTL8110SC-GR provides a reliable and efficient solution for adding Fast Ethernet connectivity to various systems. Its integrated design and support for key networking features make it a popular choice for network interface cards and motherboard integration. The device supports various operating systems, including Windows and Linux, ensuring broad compatibility. It is designed to meet the demands of modern networking environments, offering both performance and power efficiency.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Qualcomm
Lowest to $19.0076
Qualcomm
Lowest to $63.1242
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4209 $58.1016
59+ $1.9866 $117.2094
91+ $1.9242 $175.1022
125+ $1.8619 $232.7375
161+ $1.8006 $289.8966
215+ $1.6135 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess