EN
  • EN
  • DE

RTL8111FR-CG

Part No RTL8111FR-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836053-RTL8111FR-CG
Ultra Librarian 3D Model Ultra Librarian RTL8111FR-CG CAD Model

Description

The Realtek RTL8111FR-CG is a Gigabit Ethernet controller that integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet Physical Layer (PHY) transceiver. It is designed for high-performance network applications, typically found in server and high-end desktop environments.

Applications:

  • Servers
  • High-end desktop motherboards
  • Network interface cards (NICs)
  • Embedded systems requiring Gigabit Ethernet

Features:

  • 10/100/1000Mbps Gigabit Ethernet support
  • IEEE 802.3ab compliant
  • Integrated Gigabit Ethernet MAC and PHY
  • Supports auto-negotiation
  • Supports auto MDI/MDIX
  • PCI Express (PCIe) interface
  • Supports Wake-on-LAN (WoL)
  • Supports advanced power management features

Benefits:

  • Provides high-speed network connectivity
  • Reduces system cost and board space
  • Simplifies system design with integrated MAC and PHY
  • Enables energy-efficient operation with advanced power management
  • Allows remote wake-up of the system
  • Offers robust and reliable network performance

Additional Details:

The RTL8111FR-CG integrates all essential components for Gigabit Ethernet communication. It adheres to IEEE 802.3ab standards and facilitates full-duplex and half-duplex operation. Automatic negotiation capabilities ensure seamless adjustment of link speed and duplex mode. Automatic MDI/MDIX negates the necessity for crossover cables. Furthermore, Wake-on-LAN functionality allows for remote system activation via the network. The PCI Express interface offers a high-bandwidth pathway to the host system. The "FR" designation likely signifies enhanced features or a revised version compared to the base RTL8111 series. "CG" typically indicates compliance with environmental regulations, such as RoHS. It is designed for environments where high throughput and reliability are critical.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess