EN
  • EN
  • DE

RTL8211C-GR

Part No RTL8211C-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302586-RTL8211C-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8211C-GR CAD Model

Description

The Realtek RTL8211C-GR is a single-chip Gigabit Ethernet transceiver designed for high-speed network applications. It supports 1000BASE-T, 100BASE-TX, and 10BASE-T standards, ensuring compatibility with a broad range of network devices and cabling infrastructures. This transceiver is commonly found in network interface cards (NICs), routers, switches, and embedded systems where reliable and high-performance Ethernet connectivity is required.

Applications:

  • Network Interface Cards (NICs): Provides Gigabit Ethernet connectivity for desktop computers, servers, and laptops.
  • Routers: Enables high-speed LAN ports on both home and enterprise-grade routers.
  • Switches: Forms the core of Gigabit Ethernet switches, facilitating high-bandwidth data transfer within local networks.
  • Embedded Systems: Integrates into embedded devices requiring Gigabit Ethernet capabilities, such as industrial control systems, network appliances, and media servers.
  • Gaming Consoles: Provides the wired networking interface for online gaming and network features.

Features:

  • 10/100/1000Mbps Support: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards for maximum compatibility.
  • IEEE 802.3ab Compliance: Adheres to the IEEE 802.3ab standard for Gigabit Ethernet over copper wiring.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode for optimal performance with connected devices.
  • Auto MDI/MDIX: Automatically detects and corrects cable polarity, simplifying network setup and eliminating the need for crossover cables.
  • Integrated DSP: Includes an integrated Digital Signal Processor (DSP) to enhance signal integrity and reduce noise interference.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption and heat dissipation in various applications.
  • Wake-on-LAN (WOL) Support: Allows the device to be woken up from a low-power state by a network signal.
  • MII/GMII/RGMII Interface: Offers flexible media-independent interface options for seamless integration with different MAC controllers.

Benefits:

  • High-Speed Network Performance: Delivers Gigabit Ethernet speeds for bandwidth-intensive applications and large file transfers.
  • Enhanced Signal Quality and Reliability: The integrated DSP improves signal integrity, ensuring stable and reliable network connections.
  • Simplified Network Configuration: Auto-negotiation and Auto MDI/MDIX streamline network setup, reducing the likelihood of cabling errors.
  • Energy Efficiency: Low power consumption minimizes energy costs and is particularly beneficial for battery-powered or energy-sensitive devices.
  • Flexible Integration Options: The MII/GMII/RGMII interface enables easy integration with a wide range of MAC controllers and system architectures.

The Realtek RTL8211C-GR provides a robust and efficient Gigabit Ethernet solution for a wide range of applications. Its integrated DSP, auto-negotiation, and auto MDI/MDIX features contribute to its ease of use and reliable performance. The GR likely refers to a specific package type or industrial grade rating. It typically operates at 3.3V and is available in various package options.

You May Also Be Interested in

AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Qualcomm
Lowest to $63.1242
Qualcomm
Lowest to $19.0076
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess