EN
  • EN
  • DE
  • IT

RAC04-15SGB

Part No RAC04-15SGB
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AC/DC CONVERTER 15V 4W  /  Enclosed AC DC Converters 1 Output 15V 270mA 85 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series POWERLINE RAC04-GB (4W)
Package Tube
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC
Voltage - Output 1 15V
Current - Output (Max) 270mA
Power (Watts) 4 W
Applications Household Appliances, ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 78%
Mounting Type Through Hole
Package / Case 16-DIP Module, 5 Leads
Dimension 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm)
Approval Agency CE, cURus
Line Regulation ±0.5%
Load Regulation ±0.5%
Weight 0.044 lb (19.96 g)
Base Product Number RAC04-15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 20001083,945-3097-5
Standard Package 20
Win Source Part Number 1201784-RAC04-15SGB
Ultra Librarian 3D Model Ultra Librarian RAC04-15SGB CAD Model

Description

The POWERLINE RAC04-GB (4W) is an enclosed AC-DC converter designed for use in household appliances and ITE (Commercial) applications.

  • Manufacturer: POWERLINE
  • Product Name: RAC04-GB (4W)
  • Application: Household Appliances and ITE (Commercial)
  • Type: Enclosed AC-DC Converter
  • Power Output: 4W
  • Output: Single
  • Maximum Current: 270mA
  • Input Voltage: 85V to 305VAC
  • Output Voltage: 15V
  • Efficiency: 78%
  • Mounting Type: Through Hole
  • Package Dimensions: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm)
  • Package Type: 16-DIP Module
  • Number of Leads: 5
  • Alternative Parts: RAC04-15SGB
  • Approvals: CE and cURus

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9231 $56.7693
7+ $15.5267 $108.6869
10+ $15.0415 $150.4150
14+ $14.5563 $203.7882
18+ $14.0711 $253.2798
24+ $12.6154 $302.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess