EN
  • EN
  • DE

REC32412DRWH1BM

Part No REC32412DRWH1BM
Manufacturer Recom Power
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229063-REC32412DRWH1BM
Categories Custom Parts
Manufacturer Recom Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REC32412DRWH1BM CAD Model

Description

The REC32412DRWH1BM is a DC/DC converter manufactured by Recom Power. It is designed to convert a DC voltage to another DC voltage, providing isolation and regulation. This particular model appears to be part of the REC3.5 series which are typically 3.5W regulated DC/DC converters. The '12' likely represents the input voltage range, while 'DR' may refer to dual output.

Applications:

  • Industrial Automation: Providing isolated power for sensors, actuators, and control systems.
  • Instrumentation: Powering measurement equipment and data acquisition systems.
  • Medical Devices: Supplying isolated power for patient monitoring and diagnostic equipment.
  • Telecommunications: Providing isolated power for network interfaces and communication modules.
  • Aerospace and Defense: Powering critical systems in demanding environments.

Features:

  • DC/DC Conversion: Converts one DC voltage to another.
  • Isolation: Provides galvanic isolation between the input and output circuits.
  • Regulation: Regulates the output voltage to maintain a stable output.
  • Wide Input Voltage Range: Accepts a range of input voltages.
  • High Efficiency: Converts power with minimal energy loss.

Benefits:

  • Safe Operation: Isolation protects sensitive circuitry from voltage transients and ground loops.
  • Stable Output: Regulation ensures a consistent and reliable output voltage.
  • Versatile Applications: Suitable for a wide range of applications requiring isolated DC power.
  • Energy Efficient: High efficiency reduces power consumption and heat dissipation.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.

Technical Specifications: The REC32412DRWH1BM typically accepts a 12V DC input (check the datasheet for the exact input voltage range). It likely provides dual outputs (check the datasheet for the specific output voltages, e.g., ±12V or ±15V). The output power is around 3.5W. It offers isolation voltage of several kVDC. It has built-in protection features such as short-circuit protection and over-temperature protection. Operating temperature range will be specified in the datasheet. It meets industry safety standards. Consult the Recom Power datasheet for complete and accurate specifications.

You May Also Be Interested in

QSI
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess