The FM5819 is a Schottky Barrier Rectifier manufactured by Rectron Semiconductor. This diode is designed for high-efficiency rectification in a variety of applications. Its key feature is the low forward voltage drop, which minimizes power loss and improves overall system efficiency.
Applications
- Switching power supplies
- Freewheeling diodes in inductive circuits
- Polarity protection applications
- High-frequency inverters
- DC-DC converters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring structure for overvoltage protection
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced heat dissipation
- Enhanced system reliability due to overvoltage protection
- Compact design for space-constrained applications
- Environmentally friendly due to RoHS compliance
Technical Specifications: The FM5819 typically features a repetitive peak reverse voltage (VRRM) of around 40V, a maximum average forward rectified current (IF(AV)) of 5A, and a forward voltage (VF) of approximately 0.5V at 5A. It comes in a DO-201AD package. Its operating temperature range is typically -65°C to +125°C. The surge current capability is around 150A. This makes it suitable for applications where high surge currents are expected. The low forward voltage drop ensures minimal power loss and efficient operation. The guard ring structure provides excellent overvoltage protection, enhancing the reliability of the system. Due to its fast switching speeds, it is well-suited for high-frequency applications.