EN
  • EN
  • DE

2SC5433-T1

Part No 2SC5433-T1
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 10V 0.065A 3-Pin Thin-Type Ultra Super Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Renesas Electronics America
Win Source Part Number 157074-2SC5433-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC5433
Introduction Date February 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5433-T1 CAD Model

Description

The 2SC5433-T1 is a complementary NPN transistor optimized for switching and amplification in electronic devices requiring precise control over performance and power dissipation.

Features and Benefits

  • High Efficiency: Offers high operational efficiency, making it perfect for devices that prioritize energy conservation.
  • Low Noise: Minimizes noise levels for clearer signal transmission and improved performance in sensitive applications.
  • High Reliability: Designed for robust operation, providing unwavering reliability in dynamic environments.
  • Easy to Integrate: Compatible with various circuit designs, simplifying the integration process in complex circuits.

Applications/Projects

  • Consumer Electronics: Widely used in televisions, radios, and other home electronics for reliable signal processing and power control.
  • Switch-Mode Power Supplies: Utilized in power supply circuits for regulated and efficient power delivery.
  • Automotive Electronics: Integral in automotive circuits to manage power and signal integrity across components.
  • LED Drivers: Ensures stable power supply to LEDs, maintaining brightness and efficiency.

Additional Details

With a robust construction in a TO-220 package, the 2SC5433-T1 enjoys excellent thermal management, crucial for sustaining operation under high power loads. Its electrical properties make it highly valuable for both consumer and industrial applications, sustaining high performance and lifespan. Endowed with an amalgam of quality and efficiency, the 2SC5433-T1 emerges as an essential component in the architecture of modern electronic design, promising consistency and reliability across a multitude of use cases.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess