EN
  • EN
  • DE

2SC5700WB-TR-E

Part No 2SC5700WB-TR-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial VHF/UHF wide band amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126010-2SC5700WB-TR-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5700WB-TR-E CAD Model

Description

The 2SC5700WB-TR-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for high-frequency amplification and switching applications, offering excellent performance characteristics.

Applications:

  • RF Amplifiers
  • Oscillators
  • Mixers
  • High-Frequency Switching
  • Mobile Communication Devices

Features:

  • NPN Epitaxial Planar Transistor: Provides reliable and stable performance.
  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Noise Figure: Ensures minimal noise amplification.
  • High Power Gain: Offers significant signal amplification.
  • Small Package Size: Allows for compact circuit design.

Benefits:

  • Excellent High-Frequency Performance: Suitable for high-frequency applications.
  • Improved Signal Quality: Low noise figure enhances signal quality.
  • Efficient Amplification: High power gain provides efficient signal amplification.
  • Compact Circuit Design: Small package size enables compact design.
  • Reliable Operation: Stable design ensures reliable performance.

Additional Details:

The 2SC5700WB-TR-E is designed for use in VHF/UHF amplifiers, oscillators, and mixers. The transistor features a high transition frequency (fT) and a low noise figure, making it well-suited for sensitive receiver applications. It is available in a small SOT-343 package. The 2SC5700WB-TR-E is a high-performance transistor that is commonly used in mobile communication devices, wireless LANs, and other high-frequency applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess