EN
  • EN
  • DE

2SJ495-AZ

Part No 2SJ495-AZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 30A 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 30 A
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Power Dissipation 2 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 965689-2SJ495-AZ
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ495-AZ CAD Model

Description

The 2SJ495-AZ is a P-channel MOSFET manufactured by Renesas Electronics America, designed for RF (Radio Frequency) applications. This MOSFET is engineered to provide efficient amplification and switching capabilities in high-frequency circuits. Its key characteristics include low on-resistance and high-speed switching, making it suitable for various wireless communication and RF power amplifier stages.

Applications:

  • RF Power Amplifiers: Used in RF power amplifier circuits to boost signal strength in transmitters.
  • High-Frequency Switching: Employed in high-speed switching applications within RF systems.
  • Wireless Communication Devices: Integrated into devices such as mobile phones, wireless LAN (WLAN) equipment, and satellite communication systems.
  • Mixers and Oscillators: Utilized in mixer and oscillator circuits for frequency conversion and signal generation.
  • Automotive Applications: Found in automotive RF systems, including keyless entry and remote start systems.

Features:

  • P-Channel MOSFET: Offers P-channel conductivity for specific circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in amplification and switching applications.
  • High-Speed Switching: Enables fast switching speeds, crucial for high-frequency operation.
  • High Power Gain: Provides significant power gain, enhancing signal amplification.
  • Surface Mount Package: Designed for surface mount technology (SMT) assembly, facilitating automated manufacturing.

Benefits:

  • Improved RF Performance: Enhances signal amplification and switching efficiency in RF circuits.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in demanding RF environments.
  • Simplified Circuit Design: Facilitates easier circuit design and layout due to optimized characteristics.

Additional Details:

The 2SJ495-AZ typically operates with specific gate-source voltage (VGS) and drain-source voltage (VDS) ranges, as defined in the Renesas datasheet. It's crucial to adhere to these voltage and current ratings to ensure optimal performance and prevent damage to the device. The MOSFET is usually mounted on a PCB with appropriate heat sinking to manage thermal dissipation. Refer to the Renesas Electronics America datasheet for detailed electrical characteristics, application notes, and thermal management guidelines. Proper impedance matching and biasing are critical for achieving maximum performance in RF amplifier and switching circuits. The specific package type and dimensions should also be verified in the datasheet for proper PCB footprint design.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess