EN
  • EN
  • DE

2SK1290-AZ

Part No 2SK1290-AZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1182977-2SK1290-AZ
Ultra Librarian 3D Model Ultra Librarian 2SK1290-AZ CAD Model

Description

The 2SK1290-AZ is an N-channel MOSFET from Renesas Electronics, designed for high-frequency applications. This transistor is engineered to provide excellent gain and low noise figure, making it suitable for a variety of RF and microwave circuits. Its robust design and high-performance characteristics make it a reliable choice for demanding applications.

Applications:

  • RF Amplifiers
  • Oscillators
  • Mixers
  • Low Noise Amplifiers (LNAs)
  • High-Frequency Switching Circuits

Features:

  • N-Channel MOSFET
  • High Gain
  • Low Noise Figure
  • High-Frequency Operation
  • Surface Mount Package

Benefits:

  • Improved Signal Amplification: The high gain of the 2SK1290-AZ allows for efficient amplification of weak signals.
  • Reduced Noise: Its low noise figure ensures minimal added noise in sensitive RF applications, enhancing signal clarity.
  • Enhanced System Performance: Suitable for high-frequency applications, ensuring optimal performance in demanding circuits.
  • Compact Design: The surface mount package allows for efficient use of board space.
  • Reliable Operation: Renesas's manufacturing standards guarantee a durable and reliable component.

Technical Specifications:

The 2SK1290-AZ typically features a drain-source voltage (VDS) rating suitable for common RF applications, along with a gate-source voltage (VGS) rating. Detailed specifications regarding power dissipation, operating frequency, and noise figure can be found in the Renesas datasheet. It is crucial to consult the datasheet for specific electrical characteristics, thermal resistance, and package dimensions to ensure proper application and operation.

The device's input and output capacitances are optimized for high-frequency impedance matching. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving reliability. Proper thermal management is essential to maintain the device's performance and longevity. Heat sinking may be required depending on the operating conditions and power dissipation levels.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess