EN
  • EN
  • DE
  • IT

2SK3107-T1-A

Part No 2SK3107-T1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100MA SC75-3 USM / N-Channel 30 V 100mA (Ta) Surface Mount SC-75-3, USM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 100mA (Ta)
Rds On (Max) @ Id, Vgs 5Ohm @ 10mA, 10V
Vgs(th) (Max) @ Id 1.8V @ 10µA
Input Capacitance (Ciss) (Max) @ Vds 9 pF @ 3 V
Mounting Type Surface Mount
Supplier Device Package SC-75-3, USM
Package / Case SC-75, SOT-416
Standard Package 1,159 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 18279-2SK3107-T1-A
Ultra Librarian 3D Model Ultra Librarian 2SK3107-T1-A CAD Model

Description

The 2SK3107-T1-A is a high-performance N-channel MOSFET designed for a multitude of electronic applications. Incorporating cutting-edge technology, this component is engineered to deliver efficiency and reliability in power management circuits.

Features and Benefits

  • Low On-Resistance: Ensures minimal power loss, enhancing efficiency.
  • High-Speed Switching: Capable of rapid transitions, making it ideal for high-frequency applications.
  • Thermal Stability: Offers robust performance across varying temperature ranges.
  • Compact Package: Facilitates easy integration into circuits with space constraints.

The 2SK3107-T1-A’s inherent low on-resistance and fast switching capabilities make it a preferred choice for designers seeking to optimize power consumption while ensuring stable performance. The device can be leveraged in both low and high-power applications due to its wide power handling capabilities.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Automotive Control Systems
  • Power Management in Consumer Electronics
  • Industrial Automation Systems

Leveraging its compact design and efficiency, the 2SK3107-T1-A can significantly enhance the performance and longevity of electronic devices, as well as streamline the manufacturing process by reducing the number of required components. Its thermal stability and reliability are particularly advantageous for demanding applications, where consistent performance is non-negotiable over extended periods.

This N-channel MOSFET is a versatile asset for engineers facing the growing demand for power efficiency and advanced functionality in modern electronics. Its deployment can lead to significant cost and time savings in design and manufacturing, as well as contribute to outstanding end-user experiences. The 2SK3107-T1-A stands out not only for its performance but also for its adaptability, making it a strategic choice for projects across the technological spectrum.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3663 $51.2820
335+ $0.3006 $100.7010
520+ $0.2912 $151.4240
710+ $0.2818 $200.0780
920+ $0.2724 $250.6080
1,230+ $0.2442 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess