EN
  • EN
  • DE

7203L50JG

Part No 7203L50JG
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 32-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bus Directional Unidirectional
Contact Plating Tin
Element Configuration Dual
FWFT Support No
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Operating Supply Voltage 5 V
Programmable Flags Support No
Retransmit Capability Yes
RoHS Compliant
Win Source Part Number 997343-7203L50JG
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7203L50JG CAD Model

Description

The 7203L50JG is a First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. FIFOs are commonly used in applications requiring asynchronous data transfer or buffering between systems operating at different speeds. Renesas is a leading global semiconductor manufacturer, known for its high-performance and reliable products.

Applications

  • Data Acquisition Systems: Used for buffering data from high-speed data sources.
  • Networking Equipment: Employed for packet buffering and data flow management.
  • Digital Signal Processing (DSP): Utilized in DSP systems for temporary data storage.
  • Image Processing: Integrated in image processing pipelines for frame buffering and synchronization.
  • Communication Systems: Used in wireless and wired communication systems for data buffering.

Features

  • High-Speed Operation: Supports fast data transfer rates.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Synchronous or Asynchronous Operation: Flexible interface options to suit different applications.
  • Expandable Architecture: Allows for easy expansion of memory capacity.
  • Multiple Flag Outputs: Provides status signals for FIFO full, empty, and other conditions.

Benefits

  • Improved System Performance: Enables efficient data transfer and reduces bottlenecks.
  • Reduced Power Consumption: Contributes to overall system energy efficiency.
  • Simplified System Design: Simplifies the design of asynchronous data transfer systems.
  • Increased System Reliability: Provides reliable data buffering and transfer.
  • Flexibility: Adaptable to a wide range of applications.

Additional Details

The 7203L50JG is a 64 x 9 FIFO. It operates at 50MHz. It typically uses a standard CMOS process. For detailed electrical characteristics, timing diagrams, and package information, refer to the Renesas datasheet for part number 7203L50JG. The specific voltage requirements and operating temperature range will be detailed in the datasheet. This FIFO is commonly available in a through-hole package for easy prototyping and development.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess