EN
  • EN
  • DE

853S013AMILFT

Part No 853S013AMILFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Low Skew, Dual, 1-to-3, Differential-to-2.5V, 3.3V LVPECL/ECL Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Lead Free Yes
Length 12.8 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 20
Packaging Tape & Reel
RoHS Compliant
Thickness 2.34 mm
Width 7.6 mm
Win Source Part Number 986007-853S013AMILFT
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 853S013AMILFT CAD Model

Description

The 853S013AMILFT is a high-performance, low-skew LVCMOS fanout buffer from Renesas Electronics America. It is designed to distribute high-frequency clock signals with minimal signal degradation, making it ideal for various timing and clock distribution applications.

Applications:

  • Clock distribution networks in servers
  • Networking equipment (routers, switches)
  • Data centers
  • High-speed backplanes
  • ATE (Automated Test Equipment)
  • Test and measurement instruments
  • High-performance computing systems

Features:

  • Low additive jitter: Ensures signal integrity in high-speed applications.
  • Output skew: Minimizes timing differences between output signals.
  • LVCMOS output signaling: Compatible with a wide range of logic devices.
  • Operating voltage: Operates from a single supply voltage (typically 3.3V).
  • Operating temperature range: Specified industrial temperature range.
  • Packaging: Available in a compact package for space-constrained applications.

Benefits:

  • Improved system performance: The low jitter and skew characteristics contribute to improved timing margins and overall system performance.
  • Reduced design complexity: Simplifies clock distribution network design.
  • Cost-effective solution: Provides a balance of performance and cost.
  • Enhanced signal integrity: Minimizes signal degradation in high-speed applications.
  • Increased system reliability: Robust design ensures reliable operation over a wide range of operating conditions.

Additional Details:

The 853S013AMILFT features low additive jitter performance, which is crucial for maintaining signal integrity in high-speed digital systems. The device's output skew is also tightly controlled, ensuring that the output signals arrive at their destinations at nearly the same time. This is essential for minimizing timing errors and maximizing system performance.

This fanout buffer is available in a small outline package, making it suitable for applications where board space is limited. It operates from a single 3.3V power supply and is specified for operation over the industrial temperature range. It is designed to meet the stringent requirements of demanding applications.

The 853S013AMILFT is a reliable and high-performance clock distribution solution for a variety of applications, offering improved system performance, reduced design complexity, and enhanced signal integrity.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess