EN
  • EN
  • DE

8N4S270KC-1088CDI

Part No 8N4S270KC-1088CDI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 156.25MHZ 6CLCC / Clock Oscillator IC 156.25MHz 6-CLCC (7x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Renesas Electronics America Inc
Series FemtoClock® NG
Package Tray
Type Clock Oscillator
Frequency 156.25MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 134 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-CLCC
Supplier Device Package 6-CLCC (7x5)
Mounting SMD (SMT)
Base Product Number 8N4S270
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDT8N4S270KC-1088CDI-ND,IDT8N4S270KC-1088CDI
Standard Package 364
Win Source Part Number 1041524-8N4S270KC-1088CDI
Ultra Librarian 3D Model Ultra Librarian 8N4S270KC-1088CDI CAD Model

Description

The Renesas FemtoClock® NG is a clock oscillator that operates @ a frequency of 156.25MHz.

  • Manufacturer: Renesas
  • Product: FemtoClock® NG
  • Type: Clock Oscillator
  • Frequency: 156.25MHz
  • Voltage Supply: 3.135V to 3.465V
  • Current Supply: 134mA
  • Package: 6-CLCC
  • Mounting: SMD (SMT)
  • Function: Clock/Timing Programmable Timer and Oscillator
  • Receiver Hysteresis: 28mV
  • Temperature Range: -40°C to 85°C
  • Alternative: LMK61E2-156M25SIAT, LMK61E2-125M00SIAT, and LMK61E2-100M00SIAT
  • RoHS: Non-compliant

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess